Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Temperature Sensor IC, Digital, 2 C, -40 C, 125 C, QFN, 16 RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 16QFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | EMC1428-1-AP-CT-ND | 12X8571 | EMC1428-1-AP-TR |
| Product Name | Analog and Digital Output | Temperature Sensor Ic, Digital, 2 C, -40 C, 125 C, Qfn, 16 Rohs Compliant Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | 16-VQFN Exposed Pad |