2-Wire High Accuracy Temperature Sensor
2-Wire High Accuracy Temperature Sensor
2-Wire High Accuracy Temperature Sensor
Manufacturer: Microchip Technology
Win Source Part Number: 083539-MCP9803-M/SN
Packaging: Tube/Rail
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 85°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
Temperature Sensor IC, Digital, 0.5 C, -55 C, +125 C, SOIC, 8 RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 6283560 | 6283560P | 083539-MCP9803-M/SN | MCP9803-M/SN-ND | MCP9803-M/SN | 58M8996 | MCP9803-M/SN |
| Product Name | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803-M/SN | Analog and Digital Output | Analog and Digital Output | Temperature Sensor Ic, Digital, 0.5 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |