Microchip Technology, Inc. Analog and Digital Output MCP9701-E/TO

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9701-E/TO-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701-E/TO-ND
Analog and Digital Output MCP9701-E/TO-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701-E/TO - 884335-MCP9701-E/TO - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701-E/TO
884335-MCP9701-E/TO
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701-E/TO 884335-MCP9701-E/TO
Manufacturer: Microchip Technology Win Source Part Number: 884335-MCP9701-E/TO Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bag Mounting: Through Hole Family Name: MCP9701 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884335-MCP9701-E/TO
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bag
Mounting: Through Hole
Family Name: MCP9701
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 6687202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6687202
Temperature & Humidity Sensor ICs 6687202
Linear Active Thermistor 19.53mV/C TO-92

Linear Active Thermistor 19.53mV/C TO-92

Supplier's Site
Temperature & Humidity Sensor ICs - 1445786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1445786
Temperature & Humidity Sensor ICs 1445786
Linear Active Thermistor 19.53mV/C TO-92

Linear Active Thermistor 19.53mV/C TO-92

Supplier's Site
Analog and Digital Output - MCP9701-E/TO - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9701-E/TO
Analog and Digital Output MCP9701-E/TO
SENSOR ANALOG -10C-125C TO92-3

SENSOR ANALOG -10C-125C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9701-E/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9701-E/TO
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9701-E/TO
SENSOR ANALOG -10C-125C TO92-3

SENSOR ANALOG -10C-125C TO92-3

Supplier's Site
Temperature Sensor, 2C, 3-To-92; Ic Output Type Microchip - 17M0679 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, 3-To-92; Ic Output Type Microchip
17M0679
Temperature Sensor, 2C, 3-To-92; Ic Output Type Microchip 17M0679
TEMPERATURE SENSOR, 2C, 3-TO-92; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.1V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, 3-TO-92; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.1V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, To-92, 3 Rohs Compliant Microchip - 58M8991 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, To-92, 3 Rohs Compliant Microchip
58M8991
Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, To-92, 3 Rohs Compliant Microchip 58M8991
Temperature Sensor IC, Voltage, 2 C, 0 C, 70 C, TO-92, 3 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 2 C, 0 C, 70 C, TO-92, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9701-E/TO-ND 884335-MCP9701-E/TO 6687202 MCP9701-E/TO MCP9701-E/TO 17M0679 58M8991
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701-E/TO Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 2C, 3-To-92; Ic Output Type Microchip Temperature Sensor Ic, Voltage, 2 C, 0 C, 70 C, To-92, 3 Rohs Compliant Microchip
Package / Mounting TO-226-3, TO-92-3 (TO-226AA) TO-92-3 To-92 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347330-A1186LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 85-100G-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details