Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1414-1-AIZL-TR EMC1414-1-AIZL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1036311-EMC1414-1-AI ZL-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1036311-EMC1414-1-AI ZL-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1414-1-AIZL-TR - 1036311-EMC1414-1-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1414-1-AIZL-TR
1036311-EMC1414-1-AIZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1414-1-AIZL-TR 1036311-EMC1414-1-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 1036311-EMC1414-1-AI ZL-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1036311-EMC1414-1-AIZL-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - EMC1414-1-AIZL-CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1414-1-AIZL-CT-ND
Analog and Digital Output EMC1414-1-AIZL-CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Analog and Digital Output - EMC1414-1-AIZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1414-1-AIZL-TR-ND
Analog and Digital Output EMC1414-1-AIZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Analog and Digital Output - EMC1414-1-AIZL-TR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
EMC1414-1-AIZL-TR
Analog and Digital Output EMC1414-1-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1414-1-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1414-1-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1414-1-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1036311-EMC1414-1-AIZL-TR EMC1414-1-AIZL-CT-ND EMC1414-1-AIZL-TR EMC1414-1-AIZL-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1414-1-AIZL-TR Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature & Humidity Sensor ICs - 1933497 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting To
Standards and Certifications RoHS
View Details
3 suppliers
Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Line sensors, For spectrophotometry - S3902-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details