Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804-E/MS MCP9804-E/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 083626-MCP9804-E/MS Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C Family Name: MCP9804 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -40°C to 125°C Alternative Parts (Cross-Reference): DS1731U+T&R; DS1631U/T&R; MAX7500MUA+T; DS1731U/T&R; Introduction Date: September 04, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 083626-MCP9804-E/MS Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C Family Name: MCP9804 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -40°C to 125°C Alternative Parts (Cross-Reference): DS1731U+T&R; DS1631U/T&R; MAX7500MUA+T; DS1731U/T&R; Introduction Date: September 04, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804-E/MS - 083626-MCP9804-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804-E/MS
083626-MCP9804-E/MS
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804-E/MS 083626-MCP9804-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 083626-MCP9804-E/MS Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C Family Name: MCP9804 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -40°C to 125°C Alternative Parts (Cross-Reference): DS1731U+T&R; DS1631U/T&R; MAX7500MUA+T; DS1731U/T&R; Introduction Date: September 04, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083626-MCP9804-E/MS
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C
Family Name: MCP9804
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -40°C to 125°C
Alternative Parts (Cross-Reference): DS1731U+T&R; DS1631U/T&R; MAX7500MUA+T; DS1731U/T&R;
Introduction Date: September 04, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7037923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7037923
Temperature & Humidity Sensor ICs 7037923
12-bit Thermal Sensor, Serial, 8MSOP

12-bit Thermal Sensor, Serial, 8MSOP

Supplier's Site
Temperature & Humidity Sensor ICs - 7037923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7037923P
Temperature & Humidity Sensor ICs 7037923P
12-bit Thermal Sensor, Serial, 8MSOP

12-bit Thermal Sensor, Serial, 8MSOP

Supplier's Site
Temperature & Humidity Sensor ICs - 1784032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1784032
Temperature & Humidity Sensor ICs 1784032
12-bit Thermal Sensor, Serial, 8MSOP

12-bit Thermal Sensor, Serial, 8MSOP

Supplier's Site
Analog and Digital Output - MCP9804-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9804-E/MS
Analog and Digital Output MCP9804-E/MS
SENSOR DIGITAL -40C-125C 8MSOP

SENSOR DIGITAL -40C-125C 8MSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9804-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9804-E/MS
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9804-E/MS
SENSOR DIGITAL -40C-125C 8MSOP

SENSOR DIGITAL -40C-125C 8MSOP

Supplier's Site
Temperature Sensor, 12 Bit, 0.25¼C, 8Msop; Ic Output Type Microchip - 53R0116 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 12 Bit, 0.25¼C, 8Msop; Ic Output Type Microchip
53R0116
Temperature Sensor, 12 Bit, 0.25¼C, 8Msop; Ic Output Type Microchip 53R0116
TEMPERATURE SENSOR, 12 Bit, 0.25¼C, 8MSOP; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 12 Bit, 0.25¼C, 8MSOP; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 083626-MCP9804-E/MS 7037923 7037923P MCP9804-E/MS MCP9804-E/MS 53R0116
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804-E/MS Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 12 Bit, 0.25¼C, 8Msop; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISD-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers