Manufacturer: Microchip Technology
Win Source Part Number: 1221242-MCP9700A-E/T
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Output Type: Analog Voltage
Operating Supply Voltage: 2.3 V ~ 5.5 V
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Family Name: MCP9700A
Categories: Sensors, Transducers
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM335Z; LM335AZT; TMP36FT9;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, System Monitoring, Automotive
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-92-3
Linear Active Thermistor,MCP9700A-
SENSOR ANALOG -40C-125C TO92-3
TO-92 Temperature Sensors ROHS
SENSOR ANALOG -40C-125C TO92-3
TEMPERATURE SENSOR, 1C, 3-TO-92; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.3V; MSL:- RoHS Compliant: Yes
Temperature Sensor IC, Voltage, 1 C, -40 C, +125 C, TO-92, 3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1221242-MCP9700A-E/TO | MCP9700A-E/TO-ND | 403838 | MCP9700A-E/TO | MCP9700A-E/TO | MCP9700A-E/TO | 17M0676 | 34M7506 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700A-E/TO | Analog and Digital Output | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors >> Temperature Sensors | Analog and Digital Output | Temperature Sensor, 1C, 3-To-92; Ic Output Type Microchip | Temperature Sensor Ic, Voltage, 1 C, -40 C, +125 C, To-92, 3 Rohs Compliant Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Automobile; Consumer | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |