Microchip Technology, Inc. Temperature Sensor; Ic Output Type Microchip MCP9502PT-125E/OT

Description
TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor; Ic Output Type Microchip - 91R2901 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2901
Temperature Sensor; Ic Output Type Microchip 91R2901
TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 91R2901
Product Name Temperature Sensor; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1374LKB-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY11-6 - 802612-KTY11-6 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details