Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CVOA TC620CVOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106028-TC620CVOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106028-TC620CVOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CVOA - 1106028-TC620CVOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CVOA
1106028-TC620CVOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CVOA 1106028-TC620CVOA
Manufacturer: Microchip Technology Win Source Part Number: 1106028-TC620CVOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1106028-TC620CVOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp, UnderTemp
Current - Output (Max): 1mA
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip - 92C6313 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip
92C6313
Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip 92C6313
TEMPERATURE SENSOR, 1C, 8-SOIC; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 8-SOIC; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Temp Sensor, Logic, Soic-8 Rohs Compliant Microchip - 66AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Logic, Soic-8 Rohs Compliant Microchip
66AH0799
Temp Sensor, Logic, Soic-8 Rohs Compliant Microchip 66AH0799
TEMP SENSOR, LOGIC, SOIC-8 ROHS COMPLIANT: YES

TEMP SENSOR, LOGIC, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thermostats - Solid State - TC620CVOA - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC620CVOA
Thermostats - Solid State TC620CVOA
THERMOSTAT PROG ACT HIGH 8SOIC

THERMOSTAT PROG ACT HIGH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1106028-TC620CVOA 92C6313 66AH0799 TC620CVOA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CVOA Temperature Sensor, 1C, 8-Soic; Ic Output Type Microchip Temp Sensor, Logic, Soic-8 Rohs Compliant Microchip Thermostats - Solid State
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity - 33AC4132 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details