Microchip Technology, Inc. Analog and Digital Output AT30TSE754A-XM8M-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE754A-XM8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE754A-XM8M-TDKR-ND
Analog and Digital Output AT30TSE754A-XM8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TSE754A-XM8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE754A-XM8M-TTR-ND
Analog and Digital Output AT30TSE754A-XM8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TSE754A-XM8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE754A-XM8M-TCT-ND
Analog and Digital Output AT30TSE754A-XM8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE754A-XM8M-T - 862134-AT30TSE754A-XM8M-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE754A-XM8M-T
862134-AT30TSE754A-XM8M-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE754A-XM8M-T 862134-AT30TSE754A-XM8M-T
Manufacturer: Microchip Technology Win Source Part Number: 862134-AT30TSE754A-X M8M-T Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT30TSE754 Categories: Sensors Case / Package: 8-TSSOP/MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TSE754A-XM8 M-TCT, AT30TSE754A-XM8M-TTR , 1611-AT30TSE754A-XM8 M-TTR, AT30TSE754A-XM8M-TCT , 1611-AT30TSE754A-XM8 M-TDKR-ND, AT30TSE754A-XM8M-TDK R, 1611-AT30TSE754A-XM8 M-TTR-ND, 1611-AT30TSE754A-XM8 M-TDKR, 1611-AT30TSE754A-XM8 M-TDKRINACTIVE, 1611-AT30TSE754A-XM8 M-TTRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862134-AT30TSE754A-XM8M-T
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT30TSE754
Categories: Sensors
Case / Package: 8-TSSOP/MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-AT30TSE754A-XM8M-TCT, AT30TSE754A-XM8M-TTR, 1611-AT30TSE754A-XM8M-TTR, AT30TSE754A-XM8M-TCT, 1611-AT30TSE754A-XM8M-TDKR-ND, AT30TSE754A-XM8M-TDKR, 1611-AT30TSE754A-XM8M-TTR-ND, 1611-AT30TSE754A-XM8M-TDKR, 1611-AT30TSE754A-XM8M-TDKRINACTIVE, 1611-AT30TSE754A-XM8M-TTRINACTIVE

Buy Now Datasheet
Analog and Digital Output - AT30TSE754A-XM8M-T - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TSE754A-XM8M-T
Analog and Digital Output AT30TSE754A-XM8M-T
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE754A-XM8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE754A-XM8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE754A-XM8M-T
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE754A-XM8M-TDKR-ND 862134-AT30TSE754A-XM8M-T AT30TSE754A-XM8M-T AT30TSE754A-XM8M-T
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE754A-XM8M-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP/MSOP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347081-A1182ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details