Microchip Technology, Inc. Temperature & Humidity Sensor ICs AT30TS750A-XM8M-B

Description
1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP
Request a Quote Datasheet
Description
1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2326022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2326022
Temperature & Humidity Sensor ICs 2326022
1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP

1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP

Supplier's Site
Temperature & Humidity Sensor ICs - 2326023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2326023P
Temperature & Humidity Sensor ICs 2326023P
1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP

1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP

Supplier's Site
Temperature & Humidity Sensor ICs - 2326023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2326023
Temperature & Humidity Sensor ICs 2326023
1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP

1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-XM8M-B - 862127-AT30TS750A-XM8M-B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-XM8M-B
862127-AT30TS750A-XM8M-B
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-XM8M-B 862127-AT30TS750A-XM8M-B
Manufacturer: Microchip Technology Win Source Part Number: 862127-AT30TS750A-XM 8M-B Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: AT30TS750 Categories: Sensors Case / Package: 8-TSSOP/MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862127-AT30TS750A-XM8M-B
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT30TS750
Categories: Sensors
Case / Package: 8-TSSOP/MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog and Digital Output - AT30TS750A-XM8M-B-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS750A-XM8M-B-ND
Analog and Digital Output AT30TS750A-XM8M-B-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS750A-XM8M-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS750A-XM8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS750A-XM8M-B
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 2326022 862127-AT30TS750A-XM8M-B AT30TS750A-XM8M-B-ND AT30TS750A-XM8M-B
Product Name Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-XM8M-B Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems - 67R6752 - Newark, An Avnet Company
Specs
Input Voltage 3 to 24 volts
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details