Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM10-T-072 AT30TS74-UFM10-T-072

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019351-AT30TS74-UFM 10-T-072 Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: Surface Mount Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 1.7 V to 5.5 V Testing Conditions: -20°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019351-AT30TS74-UFM 10-T-072 Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: Surface Mount Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 1.7 V to 5.5 V Testing Conditions: -20°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM10-T-072 - 1019351-AT30TS74-UFM10-T-072 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM10-T-072
1019351-AT30TS74-UFM10-T-072
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM10-T-072 1019351-AT30TS74-UFM10-T-072
Manufacturer: Microchip Technology Win Source Part Number: 1019351-AT30TS74-UFM 10-T-072 Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: Surface Mount Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 1.7 V to 5.5 V Testing Conditions: -20°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 1019351-AT30TS74-UFM10-T-072
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: Surface Mount
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 1.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Analog and Digital Output - AT30TS74-UFM10-T-072-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS74-UFM10-T-072-ND
Analog and Digital Output AT30TS74-UFM10-T-072-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM10-T-072 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-UFM10-T-072
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-UFM10-T-072
SENSOR DIGITAL -55C-125C 4WLCSP

SENSOR DIGITAL -55C-125C 4WLCSP

Supplier's Site
Analog and Digital Output - AT30TS74-UFM10-T-072 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TS74-UFM10-T-072
Analog and Digital Output AT30TS74-UFM10-T-072
SENSOR DIGITAL -55C-125C 4WLCSP

SENSOR DIGITAL -55C-125C 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1019351-AT30TS74-UFM10-T-072 AT30TS74-UFM10-T-072-ND AT30TS74-UFM10-T-072 AT30TS74-UFM10-T-072
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM10-T-072 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers