Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1843T-1E/RW

Description
Win Source Part Number: 1021303-EMC1843T-1E/ RW Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -20°C ~ 105°C (-40°C ~ 125°C) Sensor Type: Internal Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1843T-1E/RWCT,EMC 1843T-1E/RWTR,EMC184 3T-1E/RWDKR Base Product Number: EMC1843
Request a Quote Datasheet
Description
Win Source Part Number: 1021303-EMC1843T-1E/ RW Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -20°C ~ 105°C (-40°C ~ 125°C) Sensor Type: Internal Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1843T-1E/RWCT,EMC 1843T-1E/RWTR,EMC184 3T-1E/RWDKR Base Product Number: EMC1843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1021303-EMC1843T-1E/RW - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1021303-EMC1843T-1E/RW
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1021303-EMC1843T-1E/RW
Win Source Part Number: 1021303-EMC1843T-1E/ RW Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -20°C ~ 105°C (-40°C ~ 125°C) Sensor Type: Internal Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1843T-1E/RWCT,EMC 1843T-1E/RWTR,EMC184 3T-1E/RWDKR Base Product Number: EMC1843

Win Source Part Number: 1021303-EMC1843T-1E/RW
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 2-Wire Serial, I2C/SMBUS
Test Condition: -20°C ~ 105°C (-40°C ~ 125°C)
Sensor Type: Internal
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: EMC1843T-1E/RWCT,EMC1843T-1E/RWTR,EMC1843T-1E/RWDKR
Base Product Number: EMC1843

Buy Now Datasheet
Analog and Digital Output - EMC1843T-1E/RWTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1843T-1E/RWTR-ND
Analog and Digital Output EMC1843T-1E/RWTR-ND
Temperature Sensor Internal -40°C ~ 125°C 8-WDFN (2x2)

Temperature Sensor Internal -40°C ~ 125°C 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - EMC1843T-1E/RW - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
EMC1843T-1E/RW
Analog and Digital Output EMC1843T-1E/RW
1.8V, 3 CHANNEL TEMP SENSOR, I2C

1.8V, 3 CHANNEL TEMP SENSOR, I2C

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1843T-1E/RW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1843T-1E/RW
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1843T-1E/RW
1.8V, 3 CHANNEL TEMP SENSOR, I2C

1.8V, 3 CHANNEL TEMP SENSOR, I2C

Supplier's Site
Temp Sensor, Digital, Wdfn-Ep-8; Ic Output Type Microchip - 85AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Digital, Wdfn-Ep-8; Ic Output Type Microchip
85AC3446
Temp Sensor, Digital, Wdfn-Ep-8; Ic Output Type Microchip 85AC3446
TEMP SENSOR, DIGITAL, WDFN-EP-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:1.62V; MSL:- RoHS Compliant: Yes

TEMP SENSOR, DIGITAL, WDFN-EP-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:1.62V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1021303-EMC1843T-1E/RW EMC1843T-1E/RWTR-ND EMC1843T-1E/RW EMC1843T-1E/RW 85AC3446
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, Digital, Wdfn-Ep-8; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347404-A1369EUA-24-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details