Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/TT MCP9701AT-E/TT

Description
Manufacturer: Microchip Technology Win Source Part Number: 023122-MCP9701AT-E/T T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Family Name: MCP9701A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Alternative Parts (Cross-Reference): MAX6605MXK+T; MAX6610AUT-T; MAX6611AUT-T; LTC2997IDCB#TRMPBF; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023122-MCP9701AT-E/T T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Family Name: MCP9701A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Alternative Parts (Cross-Reference): MAX6605MXK+T; MAX6610AUT-T; MAX6611AUT-T; LTC2997IDCB#TRMPBF; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/TT - 023122-MCP9701AT-E/TT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/TT
023122-MCP9701AT-E/TT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/TT 023122-MCP9701AT-E/TT
Manufacturer: Microchip Technology Win Source Part Number: 023122-MCP9701AT-E/T T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Family Name: MCP9701A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Alternative Parts (Cross-Reference): MAX6605MXK+T; MAX6610AUT-T; MAX6611AUT-T; LTC2997IDCB#TRMPBF; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 023122-MCP9701AT-E/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -10°C to 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Family Name: MCP9701A
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 3.1 V to 5.5 V
Testing Conditions: 0°C to 70°C (-10°C to 125°C)
Alternative Parts (Cross-Reference): MAX6605MXK+T; MAX6610AUT-T; MAX6611AUT-T; LTC2997IDCB#TRMPBF;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive

Buy Now Datasheet
Analog and Digital Output - MCP9701AT-E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701AT-E/TTTR-ND
Analog and Digital Output MCP9701AT-E/TTTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9701AT-E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701AT-E/TTCT-ND
Analog and Digital Output MCP9701AT-E/TTCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9701AT-E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701AT-E/TTDKR-ND
Analog and Digital Output MCP9701AT-E/TTDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7387058P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387058P
Temperature & Humidity Sensor ICs 7387058P
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 7387058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387058
Temperature & Humidity Sensor ICs 7387058
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 1653321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1653321
Temperature & Humidity Sensor ICs 1653321
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Sensors >> Temperature Sensors - MCP9701AT-E/TT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
MCP9701AT-E/TT
Sensors >> Temperature Sensors MCP9701AT-E/TT
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet
Temperature Sensor, 1C, 3-Sot-23; Ic Output Type Microchip - 84R5201 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 3-Sot-23; Ic Output Type Microchip
84R5201
Temperature Sensor, 1C, 3-Sot-23; Ic Output Type Microchip 84R5201
TEMPERATURE SENSOR, 1C, 3-SOT-23; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 3-SOT-23; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor, 1C, 3-Sot-23, Full Reel; Ic Output Type Microchip - 17M0681 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 3-Sot-23, Full Reel; Ic Output Type Microchip
17M0681
Temperature Sensor, 1C, 3-Sot-23, Full Reel; Ic Output Type Microchip 17M0681
TEMPERATURE SENSOR, 1C, 3-SOT-23, FULL REEL; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 3-SOT-23, FULL REEL; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:3.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - MCP9701AT-E/TT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9701AT-E/TT
Analog and Digital Output MCP9701AT-E/TT
SENSOR ANALOG -10C-125C SOT23-3

SENSOR ANALOG -10C-125C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9701AT-E/TT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9701AT-E/TT
SENSOR ANALOG -10C-125C SOT23-3

SENSOR ANALOG -10C-125C SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 023122-MCP9701AT-E/TT MCP9701AT-E/TTTR-ND 7387058P 7387058 MCP9701AT-E/TT 84R5201 MCP9701AT-E/TT MCP9701AT-E/TT
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701AT-E/TT Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Sensors >> Temperature Sensors Temperature Sensor, 1C, 3-Sot-23; Ic Output Type Microchip Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Applications Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD); SOT-23-3 TO-236-3, SC-59, SOT-23-3 Sot-23 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details