Microchip Technology, Inc. Analog and Digital Output MCP9904T-1E/9Q

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9904T-1E/9QCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9904T-1E/9QCT-ND
Analog and Digital Output MCP9904T-1E/9QCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Buy Now Datasheet
Analog and Digital Output - MCP9904T-1E/9QTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9904T-1E/9QTR-ND
Analog and Digital Output MCP9904T-1E/9QTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1025531-MCP9904T-1E/9Q - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1025531-MCP9904T-1E/9Q
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1025531-MCP9904T-1E/9Q
Win Source Part Number: 1025531-MCP9904T-1E/ 9Q Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 65°C (-40°C ~ 125°C) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MCP9904T-1E/9QMCP990 4T-1E9Q; MCP9904T1E/9Q; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP9904T-1E/9QCT,MCP 9904T-1E/9QDKR,MCP99 04T-1E/9QTR Base Product Number: MCP9904

Win Source Part Number: 1025531-MCP9904T-1E/9Q
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -40°C ~ 65°C (-40°C ~ 125°C)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MCP9904T-1E/9QMCP9904T-1E9Q; MCP9904T1E/9Q;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP9904T-1E/9QCT,MCP9904T-1E/9QDKR,MCP9904T-1E/9QTR
Base Product Number: MCP9904

Buy Now Datasheet
Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip - 82Y0693 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip
82Y0693
Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip 82Y0693
TEMP SENSOR, 0.25DEG C, VDFN-10; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Min:3V RoHS Compliant: Yes

TEMP SENSOR, 0.25DEG C, VDFN-10; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9904T-1E/9Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9904T-1E/9Q
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9904T-1E/9Q
SENSOR DIGITAL -40C-125C 10TDFN

SENSOR DIGITAL -40C-125C 10TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9904T-1E/9QCT-ND 1025531-MCP9904T-1E/9Q 82Y0693 MCP9904T-1E/9Q
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, 0.25Deg C, Vdfn-10; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 10-VFDFN Exposed Pad Surface Mount (SMD); 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308KUA-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details