Microchip Technology, Inc. Analog and Digital Output EMC1047-1-AIZL-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1047-1-AIZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1047-1-AIZL-TR-ND
Analog and Digital Output EMC1047-1-AIZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP

Buy Now Datasheet
Analog and Digital Output - EMC1047-1-AIZL-CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1047-1-AIZL-CT-ND
Analog and Digital Output EMC1047-1-AIZL-CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-1-AIZL-TR - 015283-EMC1047-1-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-1-AIZL-TR
015283-EMC1047-1-AIZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-1-AIZL-TR 015283-EMC1047-1-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 015283-EMC1047-1-AIZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 015283-EMC1047-1-AIZL-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1047-1-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1047-1-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1047-1-AIZL-TR
SENSOR DIGITAL -40C-125C 10TSSOP

SENSOR DIGITAL -40C-125C 10TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1047-1-AIZL-TR-ND 015283-EMC1047-1-AIZL-TR EMC1047-1-AIZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-1-AIZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 10-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS7 in positioning housing - FS7.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers