Manufacturer: Microchip Technology
Win Source Part Number: 023228-MIC184YMM
Packaging: Tube/Rail
Features: Output Switch, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 9 b 8-MSOP
SENSOR DIGITAL -55C-125C 8MSOP
SENSOR DIGITAL -55C-125C 8MSOP
THERMAL SUPERVISOR, -55/125C, 8MSOP; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 023228-MIC184YMM | 576-2134-ND | MIC184YMM | MIC184YMM | 02AH4575 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC184YMM | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Thermal Supervisor, -55/125C, 8Msop; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |