Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS01-MAA5M-T

Description
Win Source Part Number: 958744-AT30TS01-MAA5 M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x3) Alternative Parts (Cross-Reference): TMP1075DSGR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT30TS01-MAA5M- TTRINACTIVE,1611-AT3 0TS01-MAA5M-TDKR,AT3 0TS01-MAA5M-TCT,1611 -AT30TS01-MAA5M-TTR- ND,1611-AT30TS01-MAA 5M-TCT,1611-AT30TS01 -MAA5M-TDKR-ND,AT30T S01-MAA5M-TTR,1611-A T30TS01-MAA5M-TTR,16 11-AT30TS01-MAA5M-TD KRINACTIVE,AT30TS01- MAA5M-TDKR Base Product Number: AT30TS01
Request a Quote Datasheet
Description
Win Source Part Number: 958744-AT30TS01-MAA5 M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x3) Alternative Parts (Cross-Reference): TMP1075DSGR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT30TS01-MAA5M- TTRINACTIVE,1611-AT3 0TS01-MAA5M-TDKR,AT3 0TS01-MAA5M-TCT,1611 -AT30TS01-MAA5M-TTR- ND,1611-AT30TS01-MAA 5M-TCT,1611-AT30TS01 -MAA5M-TDKR-ND,AT30T S01-MAA5M-TTR,1611-A T30TS01-MAA5M-TTR,16 11-AT30TS01-MAA5M-TD KRINACTIVE,AT30TS01- MAA5M-TDKR Base Product Number: AT30TS01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 958744-AT30TS01-MAA5M-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
958744-AT30TS01-MAA5M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 958744-AT30TS01-MAA5M-T
Win Source Part Number: 958744-AT30TS01-MAA5 M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x3) Alternative Parts (Cross-Reference): TMP1075DSGR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT30TS01-MAA5M- TTRINACTIVE,1611-AT3 0TS01-MAA5M-TDKR,AT3 0TS01-MAA5M-TCT,1611 -AT30TS01-MAA5M-TTR- ND,1611-AT30TS01-MAA 5M-TCT,1611-AT30TS01 -MAA5M-TDKR-ND,AT30T S01-MAA5M-TTR,1611-A T30TS01-MAA5M-TTR,16 11-AT30TS01-MAA5M-TD KRINACTIVE,AT30TS01- MAA5M-TDKR Base Product Number: AT30TS01

Win Source Part Number: 958744-AT30TS01-MAA5M-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x3)
Alternative Parts (Cross-Reference): TMP1075DSGR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT30TS01-MAA5M-TTRINACTIVE,1611-AT30TS01-MAA5M-TDKR,AT30TS01-MAA5M-TCT,1611-AT30TS01-MAA5M-TTR-ND,1611-AT30TS01-MAA5M-TCT,1611-AT30TS01-MAA5M-TDKR-ND,AT30TS01-MAA5M-TTR,1611-AT30TS01-MAA5M-TTR,1611-AT30TS01-MAA5M-TDKRINACTIVE,AT30TS01-MAA5M-TDKR
Base Product Number: AT30TS01

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS01-MAA5M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS01-MAA5M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS01-MAA5M-T
SENSOR 1.7-3.6V EXT TMP 8WDFN

SENSOR 1.7-3.6V EXT TMP 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 958744-AT30TS01-MAA5M-T AT30TS01-MAA5M-T
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/LFT2 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T - 908849-A1211LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details