Microchip Technology, Inc. 3 Channel 1.8V Temperature Sensor EMC1833

Description
The EMC1833 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1833 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features 1.8V Logic Levels, Compatible with EIA/JEDEC8-7 Standard Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending) dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert 2 External Temperature Monitors ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor Anti-parallel Diodes for Extra Diode Support Internal Temperature ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution 2-Wire / I2C compatible interface Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Frequency Hopping Technology Eliminates Noise Sensitivity (Patented) ALERT (Bar) pin, Maskable SMBUs / I2C Compatible Interrupt Configurable as Comparator THERM pin, Non-Maskable (Bar), Acts as Interrupt or Comparator Programmable temperature limits for ALERT# and THERM# Register Compatible with EMC141X, EMC142X, and EMC118X Operating Voltage:1.62V to 2.75V Temperature Range: -40°C to +125°C Available in 8-Lead 2.0x2.0 mm WDFN Applications Temperature Sensitive Storage Portable Electronics IOT for Low System Voltage Handheld Gaming Industrial Computing Embedded applications
Datasheet
Description
The EMC1833 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1833 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features 1.8V Logic Levels, Compatible with EIA/JEDEC8-7 Standard Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending) dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert 2 External Temperature Monitors ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor Anti-parallel Diodes for Extra Diode Support Internal Temperature ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution 2-Wire / I2C compatible interface Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Frequency Hopping Technology Eliminates Noise Sensitivity (Patented) ALERT (Bar) pin, Maskable SMBUs / I2C Compatible Interrupt Configurable as Comparator THERM pin, Non-Maskable (Bar), Acts as Interrupt or Comparator Programmable temperature limits for ALERT# and THERM# Register Compatible with EMC141X, EMC142X, and EMC118X Operating Voltage:1.62V to 2.75V Temperature Range: -40°C to +125°C Available in 8-Lead 2.0x2.0 mm WDFN Applications Temperature Sensitive Storage Portable Electronics IOT for Low System Voltage Handheld Gaming Industrial Computing Embedded applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Channel 1.8V Temperature Sensor - EMC1833 - Microchip Technology, Inc.
Chandler, AZ, United States
3 Channel 1.8V Temperature Sensor
EMC1833
3 Channel 1.8V Temperature Sensor EMC1833
The EMC1833 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications. The EMC1833 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features 1.8V Logic Levels, Compatible with EIA/JEDEC8-7 Standard Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending) dT/dt Measurement Programmable Duration and Gain Limits on Rates with Alert 2 External Temperature Monitors ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td 0.125 Resolution Resistance Error Correction for 100Ω Automatic Beta Compensation with BJT/Transistor Model Support Ideality Factor Configuration Supports up to 2.2nF Diode Filter Capacitor Anti-parallel Diodes for Extra Diode Support Internal Temperature ±°1C Max Accuracy, -40°C to 125°C 0.125 Resolution 2-Wire / I2C compatible interface Up to 400kHz Clock Rate Support Both Byte and Block Operation Contiguous Block for Read of All Temperatures Programmable or Fixed Address Options Frequency Hopping Technology Eliminates Noise Sensitivity (Patented) ALERT (Bar) pin, Maskable SMBUs / I2C Compatible Interrupt Configurable as Comparator THERM pin, Non-Maskable (Bar), Acts as Interrupt or Comparator Programmable temperature limits for ALERT# and THERM# Register Compatible with EMC141X, EMC142X, and EMC118X Operating Voltage:1.62V to 2.75V Temperature Range: -40°C to +125°C Available in 8-Lead 2.0x2.0 mm WDFN Applications Temperature Sensitive Storage Portable Electronics IOT for Low System Voltage Handheld Gaming Industrial Computing Embedded applications

The EMC1833 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine to provide a robust solution for complex environmental monitoring applications.

The EMC1833 monitors is the first device family to introduce rate of change functionality. This data, in addition to the temperature itself, facilitates a preemptive system f. This type of data can help customer better regulate their applications to control temperature.

Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.

Additional Features

    Features
    • 1.8V Logic Levels, Compatible with EIA/JEDEC8-7 Standard
    • Rate of Temperature Change Calculation with Preemptive Alert Limits (Patent-Pending)
      1. dT/dt Measurement
      2. Programmable Duration and Gain
      3. Limits on Rates with Alert
    • 2 External Temperature Monitors
      1. ±1°C Max Accuracy, 25°C to 125°C Ta, 0°C to 127°C Td
      2. ±2°C Max Accuracy, -40°C to 125°C Ta, -40°C to 127°C Td
      3. 0.125 Resolution
      4. Resistance Error Correction for 100Ω
      5. Automatic Beta Compensation with BJT/Transistor Model Support
      6. Ideality Factor Configuration
      7. Supports up to 2.2nF Diode Filter Capacitor
      8. Anti-parallel Diodes for Extra Diode Support
    • Internal Temperature
      1. ±°1C Max Accuracy, -40°C to 125°C
      2. 0.125 Resolution
    • 2-Wire / I2C compatible interface
      1. Up to 400kHz Clock Rate
      2. Support Both Byte and Block Operation
      3. Contiguous Block for Read of All Temperatures
      4. Programmable or Fixed Address Options
    • Frequency Hopping Technology Eliminates Noise Sensitivity (Patented)
    • ALERT (Bar) pin, Maskable
      1. SMBUs / I2C Compatible Interrupt
      2. Configurable as Comparator
    • THERM pin, Non-Maskable (Bar),
      1. Acts as Interrupt or Comparator
    • Programmable temperature limits for ALERT# and THERM#
    • Register Compatible with EMC141X, EMC142X, and EMC118X
    • Operating Voltage:1.62V to 2.75V
    • Temperature Range: -40°C to +125°C
    • Available in 8-Lead 2.0x2.0 mm WDFN
    Applications
    • Temperature Sensitive Storage
    • Portable Electronics
    • IOT for Low System Voltage
    • Handheld Gaming
    • Industrial
    • Computing
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number EMC1833
Product Name 3 Channel 1.8V Temperature Sensor
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear W/EEPROM, SENT & PWM Protocols & Advanced Output Linearization - A1343LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details