Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243T-BE/MC

Description
IC TEMP SENSOR 2WIRE 3V 8-DFN
Datasheet
Description
IC TEMP SENSOR 2WIRE 3V 8-DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Thermal Management - MCP98243T-BE/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Thermal Management
MCP98243T-BE/MC
Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243T-BE/MC
IC TEMP SENSOR 2WIRE 3V 8-DFN

IC TEMP SENSOR 2WIRE 3V 8-DFN

Supplier's Site
Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip - 02AH4538 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip
02AH4538
Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip 02AH4538
TEMPERATURE SENSOR, DIGITAL, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MCP98243T-BE/MC 02AH4538
Product Name Integrated Circuits (ICs) - PMIC - Thermal Management Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip
Input Voltage 2.7 to 5.5 volts 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY23-6 - 876482-KTY23-6 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-3
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details