Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR EMC1428-7-AP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 090714-EMC1428-7-AP- TR Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090714-EMC1428-7-AP- TR Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR - 090714-EMC1428-7-AP-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR
090714-EMC1428-7-AP-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR 090714-EMC1428-7-AP-TR
Manufacturer: Microchip Technology Win Source Part Number: 090714-EMC1428-7-AP- TR Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 090714-EMC1428-7-AP-TR
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - EMC1428-7-AP-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1428-7-AP-TR-ND
Analog and Digital Output EMC1428-7-AP-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1428-7-AP-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1428-7-AP-TR
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 090714-EMC1428-7-AP-TR EMC1428-7-AP-TR-ND EMC1428-7-AP-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323EUA - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details