Microchip Technology, Inc. Analog and Digital Output MCP9903T-1E/9Q

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9903T-1E/9QCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9903T-1E/9QCT-ND
Analog and Digital Output MCP9903T-1E/9QCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Buy Now Datasheet
Analog and Digital Output - MCP9903T-1E/9QTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9903T-1E/9QTR-ND
Analog and Digital Output MCP9903T-1E/9QTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Buy Now Datasheet
Analog and Digital Output - MCP9903T-1E/9QDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9903T-1E/9QDKR-ND
Analog and Digital Output MCP9903T-1E/9QDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 979807-MCP9903T-1E/9Q - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
979807-MCP9903T-1E/9Q
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 979807-MCP9903T-1E/9Q
Win Source Part Number: 979807-MCP9903T-1E/9 Q Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 65°C (-40°C ~ 125°C) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP9903T-1E/9QDKR,MC P9903T-1E/9QTR,MCP99 03T-1E/9QCT Base Product Number: MCP9903

Win Source Part Number: 979807-MCP9903T-1E/9Q
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -40°C ~ 65°C (-40°C ~ 125°C)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP9903T-1E/9QDKR,MCP9903T-1E/9QTR,MCP9903T-1E/9QCT
Base Product Number: MCP9903

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9903T-1E/9Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9903T-1E/9Q
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9903T-1E/9Q
SENSOR DIGITAL -40C-125C 10TDFN

SENSOR DIGITAL -40C-125C 10TDFN

Supplier's Site
Temperature Sensor, -40 To 125Deg C; Ic Output Type Microchip - 44Y7736 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 125Deg C; Ic Output Type Microchip
44Y7736
Temperature Sensor, -40 To 125Deg C; Ic Output Type Microchip 44Y7736
TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Min:3V RoHS Compliant: Yes

TEMPERATURE SENSOR, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9903T-1E/9QCT-ND 979807-MCP9903T-1E/9Q MCP9903T-1E/9Q 44Y7736
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, -40 To 125Deg C; Ic Output Type Microchip
Package / Mounting 10-VFDFN Exposed Pad Surface Mount (SMD); 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers