Microchip Technology, Inc. Analog and Digital Output AT30TSE752A-XM8M-B

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE752A-XM8M-B-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE752A-XM8M-B-ND
Analog and Digital Output AT30TSE752A-XM8M-B-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234044-AT30TSE752A-XM8M-B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234044-AT30TSE752A-XM8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234044-AT30TSE752A-XM8M-B
Win Source Part Number: 1234044-AT30TSE752A- XM8M-B Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tube Standard Package: 96 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP/MSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT30TSE752A-XM8 M-B,1611-AT30TSE752A -XM8M-BINACTIVE,1611 -AT30TSE752A-XM8M-B Base Product Number: AT30TSE752

Win Source Part Number: 1234044-AT30TSE752A-XM8M-B
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP/MSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT30TSE752A-XM8M-B,1611-AT30TSE752A-XM8M-BINACTIVE,1611-AT30TSE752A-XM8M-B
Base Product Number: AT30TSE752

Buy Now Datasheet
Analog and Digital Output - AT30TSE752A-XM8M-B - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TSE752A-XM8M-B
Analog and Digital Output AT30TSE752A-XM8M-B
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE752A-XM8M-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE752A-XM8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE752A-XM8M-B
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE752A-XM8M-B-ND 1234044-AT30TSE752A-XM8M-B AT30TSE752A-XM8M-B AT30TSE752A-XM8M-B
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220LLHLX-T - 1010949-A1220LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Industrial; Consumer
Package / Mounting SOT-23W
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details