Microchip Technology, Inc. Temperature & Humidity Sensor ICs TC622VPA

Description
Trip Point Temperature Sensor 2*C PDIP8
Request a Quote Datasheet
Description
Trip Point Temperature Sensor 2*C PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 8246279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8246279
Temperature & Humidity Sensor ICs 8246279
Trip Point Temperature Sensor 2*C PDIP8

Trip Point Temperature Sensor 2*C PDIP8

Supplier's Site
Temperature & Humidity Sensor ICs - 8246279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8246279P
Temperature & Humidity Sensor ICs 8246279P
Trip Point Temperature Sensor 2*C PDIP8

Trip Point Temperature Sensor 2*C PDIP8

Supplier's Site
Temperature & Humidity Sensor ICs - 1445861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1445861
Temperature & Humidity Sensor ICs 1445861
Trip Point Temperature Sensor 2*C PDIP8

Trip Point Temperature Sensor 2*C PDIP8

Supplier's Site
Ic, Temperature Sensor, 1°C, 8-Dip; Ic Output Type Microchip - 92C6340 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temperature Sensor, 1°C, 8-Dip; Ic Output Type Microchip
92C6340
Ic, Temperature Sensor, 1°C, 8-Dip; Ic Output Type Microchip 92C6340
IC, TEMPERATURE SENSOR, 1°C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

IC, TEMPERATURE SENSOR, 1°C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 8246279 8246279P 92C6340
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Ic, Temperature Sensor, 1°C, 8-Dip; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers