Microchip Technology, Inc. Analog and Digital Output EMC1102-ACZL-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1102-ACZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1102-ACZL-TR-ND
Analog and Digital Output EMC1102-ACZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1102-ACZL-TR - 051164-EMC1102-ACZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1102-ACZL-TR
051164-EMC1102-ACZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1102-ACZL-TR 051164-EMC1102-ACZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 051164-EMC1102-ACZL- TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Simple Serial Transport (SST) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 40°C to 70°C (40°C to 70°C) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051164-EMC1102-ACZL-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Simple Serial Transport (SST)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 40°C to 70°C (40°C to 70°C)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1102-ACZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1102-ACZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1102-ACZL-TR
SENSOR DIGITAL -40C-125C 8MSOP

SENSOR DIGITAL -40C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1102-ACZL-TR-ND 051164-EMC1102-ACZL-TR EMC1102-ACZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1102-ACZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3197 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details