Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700AT-E/TTVAO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1336592-MCP9700AT-E/ TTVAO Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Voltage - Supply: 2.3V ~ 5.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP9700AT-E/TTVAOTR- ND,150-MCP9700AT-E/T TVAOCT,MCP9700AT-E/T TVAOTR,150-MCP9700AT -E/TTVAOTR,150-MCP97 00AT-E/TTVAODKR Base Product Number: MCP9700 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1336592-MCP9700AT-E/ TTVAO Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Voltage - Supply: 2.3V ~ 5.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP9700AT-E/TTVAOTR- ND,150-MCP9700AT-E/T TVAOCT,MCP9700AT-E/T TVAOTR,150-MCP9700AT -E/TTVAOTR,150-MCP97 00AT-E/TTVAODKR Base Product Number: MCP9700 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1336592-MCP9700AT-E/TTVAO - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1336592-MCP9700AT-E/TTVAO
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1336592-MCP9700AT-E/TTVAO
Manufacturer: Microchip Technology Win Source Part Number: 1336592-MCP9700AT-E/ TTVAO Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Voltage - Supply: 2.3V ~ 5.5V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP9700AT-E/TTVAOTR- ND,150-MCP9700AT-E/T TVAOCT,MCP9700AT-E/T TVAOTR,150-MCP9700AT -E/TTVAOTR,150-MCP97 00AT-E/TTVAODKR Base Product Number: MCP9700 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1336592-MCP9700AT-E/TTVAO
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Voltage - Supply: 2.3V ~ 5.5V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MCP9700AT-E/TTVAOTR-ND,150-MCP9700AT-E/TTVAOCT,MCP9700AT-E/TTVAOTR,150-MCP9700AT-E/TTVAOTR,150-MCP9700AT-E/TTVAODKR
Base Product Number: MCP9700
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog and Digital Output - 150-MCP9700AT-E/TTVAODKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
150-MCP9700AT-E/TTVAODKR-ND
Analog and Digital Output 150-MCP9700AT-E/TTVAODKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 150-MCP9700AT-E/TTVAOCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
150-MCP9700AT-E/TTVAOCT-ND
Analog and Digital Output 150-MCP9700AT-E/TTVAOCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 150-MCP9700AT-E/TTVAOTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
150-MCP9700AT-E/TTVAOTR-ND
Analog and Digital Output 150-MCP9700AT-E/TTVAOTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9700AT-E/TTVAO - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9700AT-E/TTVAO
Analog and Digital Output MCP9700AT-E/TTVAO
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9700AT-E/TTVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9700AT-E/TTVAO
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700AT-E/TTVAO
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1336592-MCP9700AT-E/TTVAO 150-MCP9700AT-E/TTVAODKR-ND MCP9700AT-E/TTVAO MCP9700AT-E/TTVAO
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details