Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HCOA TC621HCOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106033-TC621HCOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, /UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106033-TC621HCOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, /UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HCOA - 1106033-TC621HCOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HCOA
1106033-TC621HCOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HCOA 1106033-TC621HCOA
Manufacturer: Microchip Technology Win Source Part Number: 1106033-TC621HCOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, /UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1106033-TC621HCOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp, /UnderTemp
Current - Output (Max): 1mA
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1106033-TC621HCOA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HCOA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details