Microchip Technology, Inc. Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip TC620HEPA

Description
TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip - 92C6320 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip
92C6320
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip 92C6320
TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 92C6320
Product Name Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4955CE4807HAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4 to 20 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details