Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE758A-XM8M-T

Description
Win Source Part Number: 998067-AT30TSE758A-X M8M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP/MSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TSE758A-XM8M-TTR ,AT30TSE758A-XM8M-TD KR,1611-AT30TSE758A- XM8M-TCT,1611-AT30TS E758A-XM8M-TCTINACTI VE,1611-AT30TSE758A- XM8M-TTR-ND,1611-AT3 0TSE758A-XM8M-TTRINA CTIVE,1611-AT30TSE75 8A-XM8M-TDKRINACTIVE ,1611-AT30TSE758A-XM 8M-TCT-ND,1611-AT30T SE758A-XM8M-TDKR,AT3 0TSE758A-XM8M-TCT,16 11-AT30TSE758A-XM8M- TTR,1611-AT30TSE758A -XM8M-TDKR-ND Base Product Number: AT30TSE758
Request a Quote Datasheet
Description
Win Source Part Number: 998067-AT30TSE758A-X M8M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP/MSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TSE758A-XM8M-TTR ,AT30TSE758A-XM8M-TD KR,1611-AT30TSE758A- XM8M-TCT,1611-AT30TS E758A-XM8M-TCTINACTI VE,1611-AT30TSE758A- XM8M-TTR-ND,1611-AT3 0TSE758A-XM8M-TTRINA CTIVE,1611-AT30TSE75 8A-XM8M-TDKRINACTIVE ,1611-AT30TSE758A-XM 8M-TCT-ND,1611-AT30T SE758A-XM8M-TDKR,AT3 0TSE758A-XM8M-TCT,16 11-AT30TSE758A-XM8M- TTR,1611-AT30TSE758A -XM8M-TDKR-ND Base Product Number: AT30TSE758
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 998067-AT30TSE758A-XM8M-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
998067-AT30TSE758A-XM8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 998067-AT30TSE758A-XM8M-T
Win Source Part Number: 998067-AT30TSE758A-X M8M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP/MSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT30TSE758A-XM8M-TTR ,AT30TSE758A-XM8M-TD KR,1611-AT30TSE758A- XM8M-TCT,1611-AT30TS E758A-XM8M-TCTINACTI VE,1611-AT30TSE758A- XM8M-TTR-ND,1611-AT3 0TSE758A-XM8M-TTRINA CTIVE,1611-AT30TSE75 8A-XM8M-TDKRINACTIVE ,1611-AT30TSE758A-XM 8M-TCT-ND,1611-AT30T SE758A-XM8M-TDKR,AT3 0TSE758A-XM8M-TCT,16 11-AT30TSE758A-XM8M- TTR,1611-AT30TSE758A -XM8M-TDKR-ND Base Product Number: AT30TSE758

Win Source Part Number: 998067-AT30TSE758A-XM8M-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP/MSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT30TSE758A-XM8M-TTR,AT30TSE758A-XM8M-TDKR,1611-AT30TSE758A-XM8M-TCT,1611-AT30TSE758A-XM8M-TCTINACTIVE,1611-AT30TSE758A-XM8M-TTR-ND,1611-AT30TSE758A-XM8M-TTRINACTIVE,1611-AT30TSE758A-XM8M-TDKRINACTIVE,1611-AT30TSE758A-XM8M-TCT-ND,1611-AT30TSE758A-XM8M-TDKR,AT30TSE758A-XM8M-TCT,1611-AT30TSE758A-XM8M-TTR,1611-AT30TSE758A-XM8M-TDKR-ND
Base Product Number: AT30TSE758

Buy Now Datasheet
Analog and Digital Output - AT30TSE758A-XM8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758A-XM8M-TDKR-ND
Analog and Digital Output AT30TSE758A-XM8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TSE758A-XM8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758A-XM8M-TTR-ND
Analog and Digital Output AT30TSE758A-XM8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TSE758A-XM8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758A-XM8M-TCT-ND
Analog and Digital Output AT30TSE758A-XM8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE758A-XM8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE758A-XM8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE758A-XM8M-T
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 998067-AT30TSE758A-XM8M-T AT30TSE758A-XM8M-TDKR-ND AT30TSE758A-XM8M-T
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLT-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details