Microchip Technology, Inc. Temperature & Humidity Sensor ICs MCP9700T-E/TT

Description
Linear Active Thermistor 10mV/C SOT23
Request a Quote Datasheet
Description
Linear Active Thermistor 10mV/C SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 6687209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6687209
Temperature & Humidity Sensor ICs 6687209
Linear Active Thermistor 10mV/C SOT23

Linear Active Thermistor 10mV/C SOT23

Supplier's Site
Temperature & Humidity Sensor ICs - 1654885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1654885
Temperature & Humidity Sensor ICs 1654885
Linear Active Thermistor 10mV/C SOT23

Linear Active Thermistor 10mV/C SOT23

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/TT - 1221244-MCP9700T-E/TT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/TT
1221244-MCP9700T-E/TT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/TT 1221244-MCP9700T-E/TT
Manufacturer: Microchip Technology Win Source Part Number: 1221244-MCP9700T-E/T T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.3 V ~ 5.5 V Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C) Family Name: MCP9700 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): FM50S3X_Q; FM50S3X_NL; MAX6613MXK+TCA3; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1221244-MCP9700T-E/TT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.3 V ~ 5.5 V
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (-4°C, +6°C)
Family Name: MCP9700
Categories: Sensors, Transducers
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): FM50S3X_Q; FM50S3X_NL; MAX6613MXK+TCA3;
Introduction Date: March 23, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management, Automotive

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-E/TTDKR-ND
Analog and Digital Output MCP9700T-E/TTDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-E/TTCT-ND
Analog and Digital Output MCP9700T-E/TTCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-E/TTTR-ND
Analog and Digital Output MCP9700T-E/TTTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9700T-E/TT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9700T-E/TT
Analog and Digital Output MCP9700T-E/TT
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet
Sensors >> Temperature Sensors - MCP9700T-E/TT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
MCP9700T-E/TT
Sensors >> Temperature Sensors MCP9700T-E/TT
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet
Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Microchip - 84R5200 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Microchip
84R5200
Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Microchip 84R5200
TEMPERATURE SENSOR, 2C, 3-SOT-23; IC Output Type:Analogue; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:3Pins; Supply Voltage Min:2.3V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, 3-SOT-23; IC Output Type:Analogue; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:3Pins; Supply Voltage Min:2.3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor, 2C, 3-Sot-23, Full Reel; Ic Output Type Microchip - 17M0678 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, 3-Sot-23, Full Reel; Ic Output Type Microchip
17M0678
Temperature Sensor, 2C, 3-Sot-23, Full Reel; Ic Output Type Microchip 17M0678
TEMPERATURE SENSOR, 2C, 3-SOT-23, FULL REEL; IC Output Type:Analogue; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:3Pins; Supply Voltage Min:2.3V RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, 3-SOT-23, FULL REEL; IC Output Type:Analogue; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:3Pins; Supply Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9700T-E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9700T-E/TT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700T-E/TT
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 6687209 1221244-MCP9700T-E/TT MCP9700T-E/TTDKR-ND MCP9700T-E/TT MCP9700T-E/TT 84R5200 MCP9700T-E/TT
Product Name Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-E/TT Analog and Digital Output Analog and Digital Output Sensors >> Temperature Sensors Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Package / Mounting Sot-23 Surface Mount (SMD) TO-236-3, SC-59, SOT-23-3 Surface Mount
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347135-A1132KLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CILDX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers