Microchip Technology, Inc. Analog and Digital Output EMC1047-2-AIZL-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1047-2-AIZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1047-2-AIZL-TR-ND
Analog and Digital Output EMC1047-2-AIZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 10-TSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-2-AIZL-TR - 203646-EMC1047-2-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-2-AIZL-TR
203646-EMC1047-2-AIZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-2-AIZL-TR 203646-EMC1047-2-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 203646-EMC1047-2-AIZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 203646-EMC1047-2-AIZL-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1047-2-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1047-2-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1047-2-AIZL-TR
SENSOR DIGITAL -40C-125C 10TSSOP

SENSOR DIGITAL -40C-125C 10TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1047-2-AIZL-TR-ND 203646-EMC1047-2-AIZL-TR EMC1047-2-AIZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1047-2-AIZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 10-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

LM135 Precision Temperature Sensor - LM135H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Temperature & Humidity Sensor ICs - 1905317P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Image sensor modules - C16091-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details