Manufacturer: Microchip Technology
Win Source Part Number: 1036309-EMC1413-1-AI
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
SENSOR DIGITAL -40C-125C 10MSOP
SENSOR DIGITAL -40C-125C 10MSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1036309-EMC1413-1-AIZL-TR | 638-1119-1-ND | EMC1413-1-AIZL-TR | EMC1413-1-AIZL-TR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1413-1-AIZL-TR | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |