Microchip Technology, Inc. PMIC - PMIC - Thermal Management - MCP98243-BE/ST MCP98243-BE/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 884339-MCP98243-BE/S T Operating Temperature Range: -40°C ~ 125°C Features: Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP98243 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884339-MCP98243-BE/S T Operating Temperature Range: -40°C ~ 125°C Features: Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP98243 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - MCP98243-BE/ST - 884339-MCP98243-BE/ST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - MCP98243-BE/ST
884339-MCP98243-BE/ST
PMIC - PMIC - Thermal Management - MCP98243-BE/ST 884339-MCP98243-BE/ST
Manufacturer: Microchip Technology Win Source Part Number: 884339-MCP98243-BE/S T Operating Temperature Range: -40°C ~ 125°C Features: Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP98243 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884339-MCP98243-BE/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP98243
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Temperature Sensor, 11, 0.5C, 8Tssop; Ic Output Type Microchip - 14R8886 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 11, 0.5C, 8Tssop; Ic Output Type Microchip
14R8886
Temperature Sensor, 11, 0.5C, 8Tssop; Ic Output Type Microchip 14R8886
TEMPERATURE SENSOR, 11, 0.5C, 8TSSOP; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 11, 0.5C, 8TSSOP; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Thermal Management - MCP98243-BE/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Thermal Management
MCP98243-BE/ST
Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243-BE/ST
IC TEMP SENSOR 3V 2WIRE 8-TSSOP

IC TEMP SENSOR 3V 2WIRE 8-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 884339-MCP98243-BE/ST 14R8886 MCP98243-BE/ST
Product Name PMIC - PMIC - Thermal Management - MCP98243-BE/ST Temperature Sensor, 11, 0.5C, 8Tssop; Ic Output Type Microchip Integrated Circuits (ICs) - PMIC - Thermal Management
Package / Mounting 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1905398 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sc-70
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details