Microchip Technology, Inc. Analog and Digital Output EMC1438-2-AP-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1438-2-AP-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1438-2-AP-TR-ND
Analog and Digital Output EMC1438-2-AP-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Analog and Digital Output - EMC1438-2-AP-DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1438-2-AP-DKR-ND
Analog and Digital Output EMC1438-2-AP-DKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Analog and Digital Output - EMC1438-2-AP-CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1438-2-AP-CT-ND
Analog and Digital Output EMC1438-2-AP-CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1438-2-AP-TR - 015291-EMC1438-2-AP-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1438-2-AP-TR
015291-EMC1438-2-AP-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1438-2-AP-TR 015291-EMC1438-2-AP-TR
Manufacturer: Microchip Technology Win Source Part Number: 015291-EMC1438-2-AP- TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 015291-EMC1438-2-AP-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1438-2-AP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1438-2-AP-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1438-2-AP-TR
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1438-2-AP-TR-ND 015291-EMC1438-2-AP-TR EMC1438-2-AP-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1438-2-AP-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 16-VQFN Exposed Pad Surface Mount (SMD); 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details