Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243-BE/MC

Description
IC TEMP SENSOR 3V 2WIRE 8-DFN
Datasheet
Description
IC TEMP SENSOR 3V 2WIRE 8-DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Thermal Management - MCP98243-BE/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Thermal Management
MCP98243-BE/MC
Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243-BE/MC
IC TEMP SENSOR 3V 2WIRE 8-DFN

IC TEMP SENSOR 3V 2WIRE 8-DFN

Supplier's Site
Temperature Sensor, 11, 0.5C, 8Dfn; Ic Output Type Microchip - 14R8885 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 11, 0.5C, 8Dfn; Ic Output Type Microchip
14R8885
Temperature Sensor, 11, 0.5C, 8Dfn; Ic Output Type Microchip 14R8885
TEMPERATURE SENSOR, 11, 0.5C, 8DFN; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 11, 0.5C, 8DFN; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MCP98243-BE/MC 14R8885
Product Name Integrated Circuits (ICs) - PMIC - Thermal Management Temperature Sensor, 11, 0.5C, 8Dfn; Ic Output Type Microchip
Input Voltage 2.7 to 5.5 volts 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-1HJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers