Microchip Technology, Inc. Analog and Digital Output AT30TSE758A-SS8M-B

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE758A-SS8M-B-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758A-SS8M-B-ND
Analog and Digital Output AT30TSE758A-SS8M-B-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1336514-AT30TSE758A-SS8M-B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1336514-AT30TSE758A-SS8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1336514-AT30TSE758A-SS8M-B
Manufacturer: Microchip Technology Win Source Part Number: 1336514-AT30TSE758A- SS8M-B Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Tube Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Standard Package: 100 Mounting: Surface Mount Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TSE758A-SS8 M-B,1611-AT30TSE758A -SS8M-B-ND,1611-AT30 TSE758A-SS8M-BINACTI VE Base Product Number: AT30TSE758 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1336514-AT30TSE758A-SS8M-B
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Packaging: Tube
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Standard Package: 100
Mounting: Surface Mount
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-AT30TSE758A-SS8M-B,1611-AT30TSE758A-SS8M-B-ND,1611-AT30TSE758A-SS8M-BINACTIVE
Base Product Number: AT30TSE758
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE758A-SS8M-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE758A-SS8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE758A-SS8M-B
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE758A-SS8M-B-ND 1336514-AT30TSE758A-SS8M-B AT30TSE758A-SS8M-B
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1363LKTTN-5-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers