Win Source Part Number: 1020908-EMC1814T-AE/
Category: Sensors, Transducers>Temperat
Features: One-Shot, Programmable Limit, Standby Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 10-VFDFN
Supplier Device Package: 10-VDFN (2.5x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: EMC1814T-AE/9RDKR,EM
Base Product Number: EMC1814
Microchip Technology, EMC1814T-AE/9R
Microchip Technology, EMC1814T-AE/9R
Microchip Technology, EMC1814T-AE/9R
Temperature Sensor Digital, Remote 10-VDFN (2.5x2)
1.8V 4 CHANNEL TEMP SENSOR I2C 2
TEMP SENSOR, ANALOGUE / DIGITAL, VDFN; IC Output Type:Analogue / Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Max:3.6VRoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1020908-EMC1814T-AE/9R | 1871832P | 1871567 | EMC1814T-AE/9RTR-ND | EMC1814T-AE/9R | 74AC6522 |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Analog and Digital Output | Temp Sensor, Analogue / Digital, Vdfn; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |