Win Source Part Number: 990006-AT30TS74-SS8M
Category: Sensors, Transducers>Temperat
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -20°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT30TS74-SS8M-B
Base Product Number: AT30TS74
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 990006-AT30TS74-SS8M-B | AT30TS74-SS8M-B-ND | AT30TS74-SS8M-B | AT30TS74-SS8M-B |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |