DigiKey Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 63
Product Name Notes
-2V TO 40V, BIDIRECTIONAL 650 KH
-5-V TO 110-V BIDIRECTIONAL HIGH
-5-V TO 110-V BIDIRECTIONAL ULTR
-5-V TO 110-V, BIDIRECTIONAL, HI
-5-V TO 110-V, BIDIRECTIONAL, UL
26V, BI-DIRECTIONAL, HIGH-PRECIS
AEC-Q100 -4V TO 110V BIDIRECTIO
AEC-Q100 QUALIFIED, -2V TO 40V,
AEC-Q100, -4-V TO 110-V BIDIRECT
AEC-Q100, -4V TO 110V BIDIRECTIO
AEC-Q100, 26-V, 350-KHZ, BI-DIRE
AEC-Q100, 26V, BI-DIRECTIONAL, 3
AEC-Q100, 40-V, BIDIRECTIONAL, H
AEC-Q100, 40-V, BIDIRECTIONAL, U
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CURRENT SENSE AMPLIFIER
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Regulator High/Low-Side SC-70-6
Differential Amplifier 1 Circuit 14-SOIC
ENHANCED PRODUCT, 40-V, BIDIRECT
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 6DSBGA
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT563
IC CURR SENSE 1 CIRCUIT TSOT23-5
IC CURR SENSE 1 CIRCUIT TSOT23-8
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC OPAMP
INA185A1IDCKR
INA185A2IDCKR
INA185A3IDCKR
INA185A4IDCKR
INA241A2IDGKR
INA241A3IDGKR
INA241A4IDGKR
INA241A5IDGKR
Instrumentation Amplifier 1 Circuit 14-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 8-PDIP
Instrumentation Amplifier 2 Circuit 16-PDIP
Instrumentation Amplifier 2 Circuit 16-SOIC
Instrumentation Amplifier 2 Circuit 16-SSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation IC 14-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SON (4x4)

<< Prev Next >>