DigiKey Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 4-CH HV AMP 250V TSSOP | |
| Audio Amplifier 2 Circuit 24-WQFN (4x4) | |
| Buffer Amplifier 1 Circuit 20-PLCC (9x9) | |
| Buffer Amplifier 1 Circuit 8-PDIP | |
| Buffer Amplifier 1 Circuit 8-SOIC | |
| Buffer Amplifier 4 Circuit 14-PDIP | |
| Buffer Amplifier 4 Circuit 14-SOIC | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 14-PDIP | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 14-SOIC | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 8-PDIP | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 8-SOIC | |
| CMOS Amplifier 1 Circuit 8-SOIC | |
| CMOS Amplifier 2 Circuit 8-MMPAK | |
| CMOS Amplifier 2 Circuit 8-PDIP | |
| CMOS Amplifier 2 Circuit 8-SOIC | |
| CMOS Amplifier 2 Circuit 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 3 Circuit Rail-to-Rail 16-PDIP | |
| CMOS Amplifier 3 Circuit Rail-to-Rail 16-SOIC | |
| CMOS Amplifier 4 Circuit 14-TSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-CDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| Current Feedback Amplifier 1 Circuit 8-PDIP | |
| Current Feedback Amplifier 1 Circuit 8-SOIC | |
| Current Sense Amplifier 1 Circuit 8-DIP Gull Wing | |
| Current Sense Amplifier 1 Circuit 8-DIP | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Differential Amplifier 1 Circuit 8-PDIP | |
| Differential Amplifier 1 Circuit 8-SOIC | |
| Differential Amplifier 1 Circuit 8-VSSOP | |
| Differential Amplifier 1 Circuit TO-99-8 | |
| DUAL-CHANNEL HIGH-VOLTAGE AMPLIF | |
| General Purpose Amplifier 1 Circuit 14-CERDIP | |
| General Purpose Amplifier 1 Circuit 14-PDIP | |
| General Purpose Amplifier 1 Circuit 5-MPAK | |
| General Purpose Amplifier 1 Circuit 8-CERDIP | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit 20-QFN (4x4) | |
| General Purpose Amplifier 2 Circuit 43-VQFN (7x7) | |
| General Purpose Amplifier 32 Circuit 100-MQFP (20x14) | |
| General Purpose Amplifier 4 Circuit 14-CERDIP | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 16-SOIC | |
| General Purpose Amplifier 4 Circuit 24-TSSOP | |
| General Purpose Amplifier 4 Circuit 60-TFBGA (6x6) | |
| HIGH COMMON MODE VOLTAGE DIFFERE | |
| IC INST AMP 1 CIRCUIT 16SOIC | |
| IC INST AMP 1 CIRCUIT 8SOIC | |
| IC INST AMP 1 CIRCUIT 8VSSOP | |
| IC OPAMP ISOLATION 1 CIRC 8DIPGW | |
| Instrumentation Amplifier 1 Circuit 0-XCEPT | |
| Instrumentation Amplifier 1 Circuit 14-CDIP | |
| Instrumentation Amplifier 1 Circuit 14-PDIP | |
| Instrumentation Amplifier 1 Circuit 14-SOIC | |
| Instrumentation Amplifier 1 Circuit 16-CDIP | |
| Instrumentation Amplifier 1 Circuit 16-PDIP | |
| Instrumentation Amplifier 1 Circuit 16-SOIC | |
| Instrumentation Amplifier 1 Circuit 8-CFP | |
| Instrumentation Amplifier 1 Circuit 8-PDIP | |
| Instrumentation Amplifier 1 Circuit 8-SOIC | |
| Instrumentation Amplifier 1 Circuit 8-VSSOP | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| Instrumentation Amplifier 1 Circuit TO-100-10 | |
| Isolation Amplifier 1 Circuit 16-SO | |
| Isolation Amplifier 1 Circuit 8-DIP Gull Wing | |
| Isolation Amplifier 1 Circuit 8-DIP | |
| Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing | |
| Isolation Amplifier 1 Circuit Differential 8-DIP | |
| PRECISION UNITY GAIN DIFFERENTIA | |
| Sample and Hold Amplifier 1 Circuit 14-CERDIP | |
| Sample and Hold Amplifier 1 Circuit 14-PDIP | |
| Sample and Hold Amplifier 1 Circuit 16-SOIC | |
| Sample and Hold Amplifier 1 Circuit 8-SOIC | |
| Transimpedance Amplifier 1 Circuit Die | |
| Zero-Drift Amplifier 1 Circuit 14-CDIP | |
| Zero-Drift Amplifier 1 Circuit 14-PDIP | |
| Zero-Drift Amplifier 1 Circuit 14-SOIC | |
| Zero-Drift Amplifier 1 Circuit 16-SOIC | |
| Zero-Drift Amplifier 1 Circuit 8-PDIP | |
| Zero-Drift Amplifier 1 Circuit 8-SOIC | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5 |
| << Prev | Next >> |