Manufacturer: STMicroelectronics
Win Source Part Number: 031488-STPS140Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Power Schottky rectifier
Diode Schottky 40V 1A (DC) Surface Mount SOD-123
Diode Schottky 40V 1A (DC) Surface Mount SOD-123
Diode Schottky 40V 1A (DC) Surface Mount SOD-123
40 V, 1 A SOD-123 Power Schottky Rectifier Product overview: STPS140Z from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS140Z can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SOD123
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
DIODE SCHOTTKY 40V 1A SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 031488-STPS140Z | STPS140Z | 497-7546-2-ND | 280-STPS140Z | STPS140Z | STPS140Z | STPS140Z |
| Product Name | Diodes, Rectifiers - Single - STPS140Z | Single Diodes | Schottky 40 V 1 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD 123 2L 1.0mm | Tape and Reel | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts |