Manufacturer: STMicroelectronics
Win Source Part Number: 031503-STPS1L40U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 35μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
40 V, 1 A low drop power Schottky rectifier
1A 40V Schottky Rectifier, SMB, Surface Mount Product overview: STPS1L40U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40U can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SMB
Diode Schottky 40V 1A Surface Mount SMB
Diode Schottky 40V 1A Surface Mount SMB
DIODE SCHOTTKY 40V 1A SMB
DIODE, SCHOTTKY, 1A, 40V; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 40V 1A SMB
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 031503-STPS1L40U | STPS1L40U | 280-STPS1L40U | 497-12792-6-ND | STPS1L40U | 67K7504 | STPS1L40U | STPS1L40U |
| Product Name | Diodes, Rectifiers - Single - STPS1L40U | Schottky SMD 1A 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 1A, 40V; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SMB; SMB | SMB CLIP (SOD 6 NEW) | Tape and Reel | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |