Schottky Diodes & Rectifiers 90V 2A Schottky B arrier Rectifier Product overview: SS29FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS29FA can be used for catalog matching and distributor lookup.
Diode Schottky 90V 2A Surface Mount SOD-123FA
Diode Schottky 90V 2A Surface Mount SOD-123FA
Diode Schottky 90V 2A Surface Mount SOD-123FA
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 90V V(RRM), Silicon
Win Source Part Number: 962671-SS29FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 90 V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123W
Supplier Device Package: SOD-123FA
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0080
Mfr: Fairchild Semiconductor
Other Names: ONSFSCSS29FA,2156-SS
Schottky Diodes & Rectifiers 90V 2A Schottky B arrier Rectifier
DIODE SCHOTTKY 90V 2A SOD123FA
SCHOTTKY RECTIFIER, 90V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:90V; Average Forward Current:2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-SS29FA | SS29FACT-ND | SS29FA | 962671-SS29FA | SS29FA | SS29FA | 01AC9735 |
| Product Name | Schottky 90V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 90V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | |
| Package | Reel | SOD-123; SOD-123A-B/S | SOD-123W | SOD-123; SOD-123FA-2 | SOD-123 | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Life Cycle Stage | Active | Declining |