Manufacturer: STMicroelectronics
Win Source Part Number: 037803-STPS10150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
High voltage power Schottky rectifier
150V 10A Dual Schottky Rectifier TO-220AB Product overview: STPS10150CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10150CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 150V 5A TO220
DIODE ARRAY SCHOTTKY 150V TO220
Schottky Diodes & Rectifiers 2X5 Amp 150 Volt
DIODE ARRAY SCHOTTKY 150V TO220
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays |
| Product Number | 037803-STPS10150CT | 497-5398-5-ND | STPS10150CT | 286-STPS10150CT | STPS10150CT | 57P1597 | 761-STPS10150CT | STPS10150CT | STPS10150CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS10150CT | Diode Arrays | Dual Schottky 150V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | DIODE ARRAY SCHOTTKY 150V TO220 | Schottky Diodes & Rectifiers | Diode Arrays | |
| Diode Type | Schottky; Schottky | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | Active | Active | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | |||||
| VR | 150 volts | 150 volts | 150 volts | ||||||
| IR | 0.0020 mA | 0.0020 mA | 0.0020 mA |