Manufacturer: Fairchild Semiconductor
Win Source Part Number: 047252-SS25
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 400µA @ 50V
Operating Temperature - Junction: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 50V V(RRM), Silicon, DO-214AA
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 50V V(RRM), Silicon, DO-214AA
DIODE SCHOTTKY 50V 2A DO214AA
DIODE SCHOTTKY 50V 2A DO214AA
Schottky Diodes & Rectifiers 2a/50V Schottky
SCHOTTKY RECTIFIER, 2A 50V DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 047252-SS25 | 1867891 | 1867891P | SS25DKR-ND | SS25 | SS25 | SS25 | SS25 | 58K2383 |
| Product Name | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A 50V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | |
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||||||
| Rectifier Configuration / Technology | Schottky | Schottky | |||||||
| Package | Do-214aa (smb) | DO-214AA | SMB-B/S | SMB; DO-214AA, SMB | SMB | SMB (DO-214AA) | SMB; DO-214AA (SMB) |