Diode Schottky 30V 2A Surface Mount 6-MCPH
Schottky Barrier Diode, 2.0 A, 30 V
Manufacturer: ON Semiconductor
Win Source Part Number: 192786-SS2003M-TL-E
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Schottky Barrier Diode, 2.0 A, 30 V, SC 88FL / MCPH6, 3000-REEL Product overview: SS2003M-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2003M-TL-E can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 2A 6MCPH
Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A 30V
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 488-SS2003M-TL-ETR-ND | SS2003M-TL-E | 192786-SS2003M-TL-E | 280-SS2003M-TL-E | SS2003M-TL-E | SS2003M-TL-E |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky 2.0 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Life Cycle Stage | Obsolete | Removed | ||||
| Package | SC 88FL / MCPH6 | Tape and Reel | SC-70-6 |