1A 30V Schottky Rectifier, SMB, Surface Mount Product overview: STPS130U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS130U can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount SMB
Diode Schottky 30V 1A Surface Mount SMB
Diode Schottky 30V 1A Surface Mount SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 031486-STPS130U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-214AA
DIODE SCHOTTKY 30V 1A SMB
Schottky Diodes & Rectifiers 1.0 Amp 30 Volt
DIODE SCHOTTKY 30V 1A SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STPS130U | 497-12627-6-ND | 031486-STPS130U | STPS130U | STPS130U | STPS130U | 57P1615 | STPS130U |
| Product Name | Schottky SMD 1A 30V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS130U | Single Diodes | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SMB; SMB | SMB CLIP 2 (SOD 6 NEW) | SMB; DO-214AA, SMB | SMB | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 1 amps |