STMicroelectronics, Inc. Diode Arrays STPS16H100CG-TR

Description
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-12791-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12791-2-ND
Diode Arrays 497-12791-2-ND
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-12791-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12791-1-ND
Diode Arrays 497-12791-1-ND
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-12791-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12791-6-ND
Diode Arrays 497-12791-6-ND
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 100 V 16 A Diode and Rectifier
286-STPS16H100CG-TR
Dual Schottky 100 V 16 A Diode and Rectifier 286-STPS16H100CG-TR
100 V, 16 A dual Power Schottky Rectifier Product overview: STPS16H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16H100CG-TR can be used for catalog matching and distributor lookup.

100 V, 16 A dual Power Schottky Rectifier Product overview: STPS16H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16H100CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
 - STPS16H100CG-TR - Rochester Electronics
Newburyport, MA, United States
High voltage power Schottky rectifier

High voltage power Schottky rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS16H100CG-TR - 119297-STPS16H100CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS16H100CG-TR
119297-STPS16H100CG-TR
Diodes, Rectifiers - Arrays - STPS16H100CG-TR 119297-STPS16H100CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 119297-STPS16H100CG- TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 8A Current - Reverse Leakage @ Vr: 3.6μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 119297-STPS16H100CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 8A
Current - Reverse Leakage @ Vr: 3.6μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays STPS16H100CG-TR
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Schottky Rectifier, 16A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 23AH3628 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 16A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
23AH3628
Schottky Rectifier, 16A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 23AH3628
SCHOTTKY RECTIFIER, 16A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Forward RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 16A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1634 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1634
Rectifier Stmicroelectronics 57P1634
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS16H100CG-TR
Schottky Diodes & Rectifiers STPS16H100CG-TR
Schottky Diodes & Rectifiers 2X8 Amp 100 Volt

Schottky Diodes & Rectifiers 2X8 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS16H100CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS16H100CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS16H100CG-TR
DIODE ARR SCHOTT 100V 8A D2PAK

DIODE ARR SCHOTT 100V 8A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 497-12791-2-ND 286-STPS16H100CG-TR STPS16H100CG-TR 119297-STPS16H100CG-TR STPS16H100CG-TR 23AH3628 57P1634 STPS16H100CG-TR STPS16H100CG-TR
Product Name Diode Arrays Dual Schottky 100 V 16 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS16H100CG-TR Diode Arrays Schottky Rectifier, 16A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel D2PAK; D2PAK D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 D2PAK; D2PAK D2PAK
RoHS Compliant RoHS RoHS RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data