onsemi Schottky 30V 0.5A Diode and Rectifier SS0503SH-TL-E

Description
Schottky Barrier Diode, 30V, 0.5A, Low VF, Single SCH6, SC-88 / MCP6, 5000-REEL Product overview: SS0503SH-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS0503SH-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Diode, 30V, 0.5A, Low VF, Single SCH6, SC-88 / MCP6, 5000-REEL Product overview: SS0503SH-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS0503SH-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.5A Diode and Rectifier - 280-SS0503SH-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.5A Diode and Rectifier
280-SS0503SH-TL-E
Schottky 30V 0.5A Diode and Rectifier 280-SS0503SH-TL-E
Schottky Barrier Diode, 30V, 0.5A, Low VF, Single SCH6, SC-88 / MCP6, 5000-REEL Product overview: SS0503SH-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS0503SH-TL-E can be used for catalog matching and distributor lookup.

Schottky Barrier Diode, 30V, 0.5A, Low VF, Single SCH6, SC-88 / MCP6, 5000-REEL Product overview: SS0503SH-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS0503SH-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282230-SS0503SH-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282230-SS0503SH-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282230-SS0503SH-TL-E
Win Source Part Number: 1282230-SS0503SH-TL- E Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 120 µA @ 5 V Capacitance @ Vr, F: 13pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-SCH ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-SS0503SH-TL-E,2 156-SS0503SH-TL-E-ON TR,ONSONSSS0503SH-TL -E Base Product Number: SS0503 Product Status: Obsolete

Win Source Part Number: 1282230-SS0503SH-TL-E
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 120 µA @ 5 V
Capacitance @ Vr, F: 13pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-SCH
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 2156-SS0503SH-TL-E,2156-SS0503SH-TL-E-ONTR,ONSONSSS0503SH-TL-E
Base Product Number: SS0503
Product Status: Obsolete

Buy Now Datasheet
 - SS0503SH-TL-E - Rochester Electronics
Newburyport, MA, United States
SS0503 - Rectifier Diode, Schottky, 0.5A, 30V

SS0503 - Rectifier Diode, Schottky, 0.5A, 30V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS0503SH-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS0503SH-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers SS0503SH-TL-E
DIODE SCHOTTKY 30V 500MA 6SCH

DIODE SCHOTTKY 30V 500MA 6SCH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 280-SS0503SH-TL-E 1282230-SS0503SH-TL-E SS0503SH-TL-E SS0503SH-TL-E
Product Name Schottky 30V 0.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel 6-SMD, Flat Leads FL6
RoHS Compliant RoHS RoHS
IO 0.5000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Schottky barrier diode - BAT54L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
5 suppliers
RF Diodes - BA592E6327HTSA1 - 123252-BA592E6327HTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
5 suppliers