STMicroelectronics, Inc. Automotive Dual Schottky 100 V Diode and Rectifier STPS15H100CBY-TR

Description
Automotive 100 V, 15 A dual Power Schottky Rectifier
Request a Quote Datasheet
Description
Automotive 100 V, 15 A dual Power Schottky Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS15H100CBY-TR - Rochester Electronics
Newburyport, MA, United States
Automotive 100 V, 15 A dual Power Schottky Rectifier

Automotive 100 V, 15 A dual Power Schottky Rectifier

Supplier's Site Datasheet
Singapore, Singapore
Automotive Dual Schottky 100 V Diode and Rectifier
286-STPS15H100CBY-TR
Automotive Dual Schottky 100 V Diode and Rectifier 286-STPS15H100CBY-TR
Automotive 100 V, 15 A dual Power Schottky Rectifier Product overview: STPS15H100CBY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 100 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15H100CBY-TR can be used for catalog matching and distributor lookup.

Automotive 100 V, 15 A dual Power Schottky Rectifier Product overview: STPS15H100CBY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 100 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15H100CBY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-12283-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12283-1-ND
Diode Arrays 497-12283-1-ND
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-12283-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12283-6-ND
Diode Arrays 497-12283-6-ND
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-12283-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12283-2-ND
Diode Arrays 497-12283-2-ND
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS15H100CBY-TR - 727307-STPS15H100CBY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS15H100CBY-TR
727307-STPS15H100CBY-TR
Diodes, Rectifiers - Arrays - STPS15H100CBY-TR 727307-STPS15H100CBY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 727307-STPS15H100CBY -TR Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 3μA @ 100V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: STPS15H100CBY Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D-Pak Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): 12CWQ10GTRRPbF; 12CWQ10GTRPbF; 12CWQ10GTRR; Introduction Date: November 04, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 727307-STPS15H100CBY-TR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: STPS15H100CBY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): 12CWQ10GTRRPbF; 12CWQ10GTRPbF; 12CWQ10GTRR;
Introduction Date: November 04, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 100V DPAK - 761-STPS15H100CBY-TR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 100V DPAK
761-STPS15H100CBY-TR
DIODE ARRAY SCHOTTKY 100V DPAK 761-STPS15H100CBY-TR
DIODE ARRAY SCHOTTKY 100V DPAK

DIODE ARRAY SCHOTTKY 100V DPAK

Supplier's Site
Schottky Rect, Dual, 15A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7091 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 15A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7091
Schottky Rect, Dual, 15A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7091
SCHOTTKY RECT, DUAL, 15A, 100V, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:890mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 15A, 100V, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:890mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5941 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5941
Rectifier Stmicroelectronics 41Y5941
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS15H100CBY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS15H100CBY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS15H100CBY-TR
DIODE ARR SCHOTT 100V 7.5A DPAK

DIODE ARR SCHOTT 100V 7.5A DPAK

Supplier's Site
Diode Arrays STPS15H100CBY-TR
DIODE ARRAY SCHOTTKY 100V DPAK

DIODE ARRAY SCHOTTKY 100V DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS15H100CBY-TR
Schottky Diodes & Rectifiers STPS15H100CBY-TR
Schottky Diodes & Rectifiers Auto pwr Schottky 2x7.5A 100VRRM 0.67V

Schottky Diodes & Rectifiers Auto pwr Schottky 2x7.5A 100VRRM 0.67V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number STPS15H100CBY-TR 286-STPS15H100CBY-TR 497-12283-1-ND 727307-STPS15H100CBY-TR 761-STPS15H100CBY-TR 07AH7091 41Y5941 STPS15H100CBY-TR STPS15H100CBY-TR STPS15H100CBY-TR
Product Name Automotive Dual Schottky 100 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS15H100CBY-TR DIODE ARRAY SCHOTTKY 100V DPAK Schottky Rect, Dual, 15A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package D2PAK; D2PAK Tape and Reel DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
IO 7.5 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data