Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066040-SS16
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 200µA @ 60V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: SS16
Alternative Parts (Cross-Reference): SS16HR3G; SS16HF2G; SS16HF3G;
Introduction Date: August 24, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
1.0 A, 60 V, Schottky Rectifier
Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier
DIODE SCHOTTKY 60V 1A DO214AC
SCHOTTKY RECTIFIER, 1A 60V DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 60V 1A DO214AC
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 066040-SS16 | SS16FSTR-ND | SS16 | SS16 | SS16 | 38C8641 | SS16 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 1A 60V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 0.7000 volts | 0.7000 volts | 0.7500 volts | 0.7000 volts | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||||
| Package | SMA; SMA | SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA | ||
| Life Cycle Stage | Obsolete | Removed |